Capital Lighting, Inc. OZ1613C Flush Mounts-Bowl Style 396125

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Flush Mount UPC: 611728174401 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Flush Mount UPC: 611728174401 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OZ1613C Flush Mounts-Bowl Style - 396125 - Capital Lighting, Inc.
Columbus, OH, USA
OZ1613C Flush Mounts-Bowl Style
396125
OZ1613C Flush Mounts-Bowl Style 396125
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Two Light Flush Mount UPC: 611728174401 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Two Light Flush Mount
UPC: 611728174401
Category: Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396125
Product Name OZ1613C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details