Capital Lighting, Inc. ML1718PN Semi-Flush Mts.-Bowl Style 396115

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 10 Product Name: Four Light Semi Flush Mount UPC: 611728174524 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 10 Product Name: Four Light Semi Flush Mount UPC: 611728174524 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ML1718PN Semi-Flush Mts.-Bowl Style - 396115 - Capital Lighting, Inc.
Columbus, OH, USA
ML1718PN Semi-Flush Mts.-Bowl Style
396115
ML1718PN Semi-Flush Mts.-Bowl Style 396115
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 17.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 10 Product Name: Four Light Semi Flush Mount UPC: 611728174524 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 17.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Palladian Bronze
Weight: 10
Product Name: Four Light Semi Flush Mount
UPC: 611728174524
Category: Semi-Flush Mount
Glass: Etched Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396115
Product Name ML1718PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details