Capital Lighting, Inc. ML1715ES Semi-Flush Mts.-Bowl Style 396114

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 10 Product Name: Three Light Semi Flush Mount UPC: 611728174647 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 10 Product Name: Three Light Semi Flush Mount UPC: 611728174647 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ML1715ES Semi-Flush Mts.-Bowl Style - 396114 - Capital Lighting, Inc.
Columbus, OH, USA
ML1715ES Semi-Flush Mts.-Bowl Style
396114
ML1715ES Semi-Flush Mts.-Bowl Style 396114
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Empire Silver Weight: 10 Product Name: Three Light Semi Flush Mount UPC: 611728174647 Category: Semi-Flush Mount Glass: Etched Melon Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Empire Silver
Weight: 10
Product Name: Three Light Semi Flush Mount
UPC: 611728174647
Category: Semi-Flush Mount
Glass: Etched Melon
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396114
Product Name ML1715ES Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details