Capital Lighting, Inc. MNR1613PN Flush Mounts-Bowl Style 396108

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Palladian Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 611728175828 Category: Flush Mount Glass: Opal Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Palladian Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 611728175828 Category: Flush Mount Glass: Opal Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MNR1613PN Flush Mounts-Bowl Style - 396108 - Capital Lighting, Inc.
Columbus, OH, USA
MNR1613PN Flush Mounts-Bowl Style
396108
MNR1613PN Flush Mounts-Bowl Style 396108
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Palladian Bronze Weight: 5 Product Name: Two Light Flush Mount UPC: 611728175828 Category: Flush Mount Glass: Opal Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Palladian Bronze
Weight: 5
Product Name: Two Light Flush Mount
UPC: 611728175828
Category: Flush Mount
Glass: Opal
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396108
Product Name MNR1613PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details