Capital Lighting, Inc. MNR1613BN Flush Mounts-Bowl Style 396102

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Flush Mount UPC: 611728175804 Category: Flush Mount Glass: Opal Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Flush Mount UPC: 611728175804 Category: Flush Mount Glass: Opal Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MNR1613BN Flush Mounts-Bowl Style - 396102 - Capital Lighting, Inc.
Columbus, OH, USA
MNR1613BN Flush Mounts-Bowl Style
396102
MNR1613BN Flush Mounts-Bowl Style 396102
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Flush Mount UPC: 611728175804 Category: Flush Mount Glass: Opal Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 5
Product Name: Two Light Flush Mount
UPC: 611728175804
Category: Flush Mount
Glass: Opal
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396102
Product Name MNR1613BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details