Capital Lighting, Inc. TF879F Lamps-Floor Lamps 396097

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Two Light Floor Lamp UPC: 611728155868 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Two Light Floor Lamp UPC: 611728155868 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF879F Lamps-Floor Lamps - 396097 - Capital Lighting, Inc.
Columbus, OH, USA
TF879F Lamps-Floor Lamps
396097
TF879F Lamps-Floor Lamps 396097
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 25 Product Name: Two Light Floor Lamp UPC: 611728155868 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 25
Product Name: Two Light Floor Lamp
UPC: 611728155868
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396097
Product Name TF879F Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details