Capital Lighting, Inc. TF885F Lamps-Floor Lamps 396096

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Length 59.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 33 Product Name: Two Light Floor Lamp UPC: 611728156056 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Length 59.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 33 Product Name: Two Light Floor Lamp UPC: 611728156056 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF885F Lamps-Floor Lamps - 396096 - Capital Lighting, Inc.
Columbus, OH, USA
TF885F Lamps-Floor Lamps
396096
TF885F Lamps-Floor Lamps 396096
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 59.50 Length 59.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 33 Product Name: Two Light Floor Lamp UPC: 611728156056 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 59.50
Length 59.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 33
Product Name: Two Light Floor Lamp
UPC: 611728156056
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396096
Product Name TF885F Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details