Capital Lighting, Inc. TFFT2818VB Pendants-Bowl Style 396095

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 24 Product Name: Two Light Pendant UPC: 611728174036 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 24 Product Name: Two Light Pendant UPC: 611728174036 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFFT2818VB Pendants-Bowl Style - 396095 - Capital Lighting, Inc.
Columbus, OH, USA
TFFT2818VB Pendants-Bowl Style
396095
TFFT2818VB Pendants-Bowl Style 396095
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 24 Product Name: Two Light Pendant UPC: 611728174036 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 24
Product Name: Two Light Pendant
UPC: 611728174036
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396095
Product Name TFFT2818VB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details