Capital Lighting, Inc. TFFT1501VB Mini Pendants-Rod 396090

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728174043 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728174043 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFFT1501VB Mini Pendants-Rod - 396090 - Capital Lighting, Inc.
Columbus, OH, USA
TFFT1501VB Mini Pendants-Rod
396090
TFFT1501VB Mini Pendants-Rod 396090
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728174043 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 611728174043
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396090
Product Name TFFT1501VB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details