Capital Lighting, Inc. TFNH1714VB Semi-Flush Mts.-Bowl Style 396079

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 8 Product Name: Two Light Semi-Flush Mount UPC: 611728173930 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 8 Product Name: Two Light Semi-Flush Mount UPC: 611728173930 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFNH1714VB Semi-Flush Mts.-Bowl Style - 396079 - Capital Lighting, Inc.
Columbus, OH, USA
TFNH1714VB Semi-Flush Mts.-Bowl Style
396079
TFNH1714VB Semi-Flush Mts.-Bowl Style 396079
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 8 Product Name: Two Light Semi-Flush Mount UPC: 611728173930 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 8
Product Name: Two Light Semi-Flush Mount
UPC: 611728173930
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396079
Product Name TFNH1714VB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details