Capital Lighting, Inc. D2240 Lamps-Table Lamps 395988

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oak Weight: 8.6 Product Name: One Light Table Lamp UPC: 748119032108 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oak Weight: 8.6 Product Name: One Light Table Lamp UPC: 748119032108 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2240 Lamps-Table Lamps - 395988 - Capital Lighting, Inc.
Columbus, OH, USA
D2240 Lamps-Table Lamps
395988
D2240 Lamps-Table Lamps 395988
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oak Weight: 8.6 Product Name: One Light Table Lamp UPC: 748119032108 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Oak
Weight: 8.6
Product Name: One Light Table Lamp
UPC: 748119032108
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395988
Product Name D2240 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details