Capital Lighting, Inc. D2238 Lamps-Table Lamps 395982

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Mercury Glass Weight: 7 Product Name: One Light Table Lamp UPC: 748119032085 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Mercury Glass Weight: 7 Product Name: One Light Table Lamp UPC: 748119032085 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2238 Lamps-Table Lamps - 395982 - Capital Lighting, Inc.
Columbus, OH, USA
D2238 Lamps-Table Lamps
395982
D2238 Lamps-Table Lamps 395982
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Mercury Glass Weight: 7 Product Name: One Light Table Lamp UPC: 748119032085 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Mercury Glass
Weight: 7
Product Name: One Light Table Lamp
UPC: 748119032085
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395982
Product Name D2238 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details