Capital Lighting, Inc. D2237 Lamps-Table Lamps 395980

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Pearl / Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119032061 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Pearl / Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119032061 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2237 Lamps-Table Lamps - 395980 - Capital Lighting, Inc.
Columbus, OH, USA
D2237 Lamps-Table Lamps
395980
D2237 Lamps-Table Lamps 395980
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Pearl / Chrome Weight: 9 Product Name: One Light Table Lamp UPC: 748119032061 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black Pearl / Chrome
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119032061
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395980
Product Name D2237 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details