Capital Lighting, Inc. D2222 Lamps-Table Lamps 395956

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Meknes Bronze Weight: 4.7 Product Name: One Light Table Lamp UPC: 748119031934 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Meknes Bronze Weight: 4.7 Product Name: One Light Table Lamp UPC: 748119031934 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2222 Lamps-Table Lamps - 395956 - Capital Lighting, Inc.
Columbus, OH, USA
D2222 Lamps-Table Lamps
395956
D2222 Lamps-Table Lamps 395956
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Meknes Bronze Weight: 4.7 Product Name: One Light Table Lamp UPC: 748119031934 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Meknes Bronze
Weight: 4.7
Product Name: One Light Table Lamp
UPC: 748119031934
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395956
Product Name D2222 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details