Capital Lighting, Inc. D2225 Lamps-Table Lamps 395950

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sigma Green . Polished Nickle Weight: 8 Product Name: One Light Table Lamp UPC: 748119031965 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sigma Green . Polished Nickle Weight: 8 Product Name: One Light Table Lamp UPC: 748119031965 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2225 Lamps-Table Lamps - 395950 - Capital Lighting, Inc.
Columbus, OH, USA
D2225 Lamps-Table Lamps
395950
D2225 Lamps-Table Lamps 395950
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Sigma Green . Polished Nickle Weight: 8 Product Name: One Light Table Lamp UPC: 748119031965 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Sigma Green . Polished Nickle
Weight: 8
Product Name: One Light Table Lamp
UPC: 748119031965
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395950
Product Name D2225 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details