Capital Lighting, Inc. D2201 Lamps-Table Lamps 395929

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 13.2 Product Name: One Light Table Lamp UPC: 748119031798 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 13.2 Product Name: One Light Table Lamp UPC: 748119031798 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2201 Lamps-Table Lamps - 395929 - Capital Lighting, Inc.
Columbus, OH, USA
D2201 Lamps-Table Lamps
395929
D2201 Lamps-Table Lamps 395929
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 13.2 Product Name: One Light Table Lamp UPC: 748119031798 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 13.2
Product Name: One Light Table Lamp
UPC: 748119031798
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395929
Product Name D2201 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details