Capital Lighting, Inc. D2203 Lamps-Floor Lamps 395924

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 16.5 Product Name: One Light Floor Lamp UPC: 748119031811 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 16.5 Product Name: One Light Floor Lamp UPC: 748119031811 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D2203 Lamps-Floor Lamps - 395924 - Capital Lighting, Inc.
Columbus, OH, USA
D2203 Lamps-Floor Lamps
395924
D2203 Lamps-Floor Lamps 395924
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 16.5 Product Name: One Light Floor Lamp UPC: 748119031811 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 16.5
Product Name: One Light Floor Lamp
UPC: 748119031811
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395924
Product Name D2203 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details