Capital Lighting, Inc. D2212 Lamps-Table Lamps 395922

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black / Polished Nickle Weight: 7.92 Product Name: One Light Table Lamp UPC: 748119031873 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black / Polished Nickle Weight: 7.92 Product Name: One Light Table Lamp UPC: 748119031873 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2212 Lamps-Table Lamps - 395922 - Capital Lighting, Inc.
Columbus, OH, USA
D2212 Lamps-Table Lamps
395922
D2212 Lamps-Table Lamps 395922
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black / Polished Nickle Weight: 7.92 Product Name: One Light Table Lamp UPC: 748119031873 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black / Polished Nickle
Weight: 7.92
Product Name: One Light Table Lamp
UPC: 748119031873
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395922
Product Name D2212 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details