Capital Lighting, Inc. 61029-1 Lamps-Swing Arm-Floor 395907

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 20 Product Name: One Light Floor Lamp UPC: 830335010050 Category: Floor Lamp Designer: Biltmore For Your Home
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 20 Product Name: One Light Floor Lamp UPC: 830335010050 Category: Floor Lamp Designer: Biltmore For Your Home

Suppliers

Company
Product
Description
Supplier Links
61029-1 Lamps-Swing Arm-Floor - 395907 - Capital Lighting, Inc.
Columbus, OH, USA
61029-1 Lamps-Swing Arm-Floor
395907
61029-1 Lamps-Swing Arm-Floor 395907
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Brass Weight: 20 Product Name: One Light Floor Lamp UPC: 830335010050 Category: Floor Lamp Designer: Biltmore For Your Home

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 60.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Weight: 20
Product Name: One Light Floor Lamp
UPC: 830335010050
Category: Floor Lamp
Designer: Biltmore For Your Home

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395907
Product Name 61029-1 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details