Capital Lighting, Inc. D2254 Lamps-Floor Lamps 395795

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 15 Product Name: One Light Floor Lamp UPC: 748119032221 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 15 Product Name: One Light Floor Lamp UPC: 748119032221 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
D2254 Lamps-Floor Lamps - 395795 - Capital Lighting, Inc.
Columbus, OH, USA
D2254 Lamps-Floor Lamps
395795
D2254 Lamps-Floor Lamps 395795
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 70.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 15 Product Name: One Light Floor Lamp UPC: 748119032221 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 70.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 15
Product Name: One Light Floor Lamp
UPC: 748119032221
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395795
Product Name D2254 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details