Capital Lighting, Inc. 85-2290-99 Lamps-Floor Lamps 395763

Description
PRODUCT DETAILS / SPECS Height: 66.00 Bulb Type: Medium Wattage: 100 Finish: Brushed Nickel/Brushed Steel Weight: 10
Description
PRODUCT DETAILS / SPECS Height: 66.00 Bulb Type: Medium Wattage: 100 Finish: Brushed Nickel/Brushed Steel Weight: 10

Suppliers

Company
Product
Description
Supplier Links
85-2290-99 Lamps-Floor Lamps - 395763 - Capital Lighting, Inc.
Columbus, OH, USA
85-2290-99 Lamps-Floor Lamps
395763
85-2290-99 Lamps-Floor Lamps 395763
PRODUCT DETAILS / SPECS Height: 66.00 Bulb Type: Medium Wattage: 100 Finish: Brushed Nickel/Brushed Steel Weight: 10

PRODUCT DETAILS / SPECS
Height: 66.00
Bulb
Type: Medium
Wattage: 100
Finish: Brushed Nickel/Brushed Steel
Weight: 10

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395763
Product Name 85-2290-99 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details