Capital Lighting, Inc. 87-6852-95 Lamps-Table Lamps 395722

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.60 Bulb Type: Medium Wattage: 150 Finish: Turquoise Weight: 11 Product Name: Glass Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.60 Bulb Type: Medium Wattage: 150 Finish: Turquoise Weight: 11 Product Name: Glass Lamp

Suppliers

Company
Product
Description
Supplier Links
87-6852-95 Lamps-Table Lamps - 395722 - Capital Lighting, Inc.
Columbus, OH, USA
87-6852-95 Lamps-Table Lamps
395722
87-6852-95 Lamps-Table Lamps 395722
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.60 Bulb Type: Medium Wattage: 150 Finish: Turquoise Weight: 11 Product Name: Glass Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.60
Bulb
Type: Medium
Wattage: 150
Finish: Turquoise
Weight: 11
Product Name: Glass Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395722
Product Name 87-6852-95 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details