Capital Lighting, Inc. 87-6783-46 Lamps-Table Lamps 395704

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Wattage: 150 Finish: Heather/Celadon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Wattage: 150 Finish: Heather/Celadon

Suppliers

Company
Product
Description
Supplier Links
87-6783-46 Lamps-Table Lamps - 395704 - Capital Lighting, Inc.
Columbus, OH, USA
87-6783-46 Lamps-Table Lamps
395704
87-6783-46 Lamps-Table Lamps 395704
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 34.50 Bulb Type: Medium Wattage: 150 Finish: Heather/Celadon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 34.50
Bulb
Type: Medium
Wattage: 150
Finish: Heather/Celadon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395704
Product Name 87-6783-46 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details