Capital Lighting, Inc. 87-6785-43 Lamps-Table Lamps 395702

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Sweet Pea
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Sweet Pea

Suppliers

Company
Product
Description
Supplier Links
87-6785-43 Lamps-Table Lamps - 395702 - Capital Lighting, Inc.
Columbus, OH, USA
87-6785-43 Lamps-Table Lamps
395702
87-6785-43 Lamps-Table Lamps 395702
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Bulb Type: Medium Wattage: 150 Finish: Sweet Pea

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Bulb
Type: Medium
Wattage: 150
Finish: Sweet Pea

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395702
Product Name 87-6785-43 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details