Capital Lighting, Inc. 154-11 Sconces-Metal 393899

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Silver Leaf and Polished Stainless Product Name: One Light Wall Sconce UPC: 782042774346 Category: Interior Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Silver Leaf and Polished Stainless Product Name: One Light Wall Sconce UPC: 782042774346 Category: Interior Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
154-11 Sconces-Metal - 393899 - Capital Lighting, Inc.
Columbus, OH, USA
154-11 Sconces-Metal
393899
154-11 Sconces-Metal 393899
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Extension: 7 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Silver Leaf and Polished Stainless Product Name: One Light Wall Sconce UPC: 782042774346 Category: Interior Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Extension: 7
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Silver Leaf and Polished Stainless
Product Name: One Light Wall Sconce
UPC: 782042774346
Category: Interior
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393899
Product Name 154-11 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details