Capital Lighting, Inc. 155-46 Pendants-Bowl Style 393898

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Six Light Pendant UPC: 782042774438 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Six Light Pendant UPC: 782042774438 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
155-46 Pendants-Bowl Style - 393898 - Capital Lighting, Inc.
Columbus, OH, USA
155-46 Pendants-Bowl Style
393898
155-46 Pendants-Bowl Style 393898
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Tranquility Silver with Polished Stainless Product Name: Six Light Pendant UPC: 782042774438 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Tranquility Silver with Polished Stainless
Product Name: Six Light Pendant
UPC: 782042774438
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393898
Product Name 155-46 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details