Capital Lighting, Inc. 154-12 Sconces-Metal 393897

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.50 Extension: 7.75 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Silver Leaf and Polished Stainless Product Name: Two Light Wall Sconce UPC: 782042779297 Category: Interior Top to outlet: 15.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.50 Extension: 7.75 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Silver Leaf and Polished Stainless Product Name: Two Light Wall Sconce UPC: 782042779297 Category: Interior Top to outlet: 15.50

Suppliers

Company
Product
Description
Supplier Links
154-12 Sconces-Metal - 393897 - Capital Lighting, Inc.
Columbus, OH, USA
154-12 Sconces-Metal
393897
154-12 Sconces-Metal 393897
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 20.50 Extension: 7.75 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Silver Leaf and Polished Stainless Product Name: Two Light Wall Sconce UPC: 782042779297 Category: Interior Top to outlet: 15.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 20.50
Extension: 7.75
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Silver Leaf and Polished Stainless
Product Name: Two Light Wall Sconce
UPC: 782042779297
Category: Interior
Top to outlet: 15.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393897
Product Name 154-12 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details