Capital Lighting, Inc. 154-46 Mid. Chandeliers-Other 393893

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Silver Leaf and Polished Stainless Product Name: Six Light Pendant UPC: 782042774384 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Silver Leaf and Polished Stainless Product Name: Six Light Pendant UPC: 782042774384 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
154-46 Mid. Chandeliers-Other - 393893 - Capital Lighting, Inc.
Columbus, OH, USA
154-46 Mid. Chandeliers-Other
393893
154-46 Mid. Chandeliers-Other 393893
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 35.00 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Silver Leaf and Polished Stainless Product Name: Six Light Pendant UPC: 782042774384 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 35.00
Bulb
Type: G-9
Qty: 6
Wattage: 50
Finish: Silver Leaf and Polished Stainless
Product Name: Six Light Pendant
UPC: 782042774384
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393893
Product Name 154-46 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details