Capital Lighting, Inc. 160-12 Sconces-Double Candle 393878

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.25 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042779471 Category: Interior Top to outlet: 19.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.25 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042779471 Category: Interior Top to outlet: 19.00

Suppliers

Company
Product
Description
Supplier Links
160-12 Sconces-Double Candle - 393878 - Capital Lighting, Inc.
Columbus, OH, USA
160-12 Sconces-Double Candle
393878
160-12 Sconces-Double Candle 393878
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 25.25 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042779471 Category: Interior Top to outlet: 19.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 25.25
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 782042779471
Category: Interior
Top to outlet: 19.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393878
Product Name 160-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details