Capital Lighting, Inc. 156-12 Sconces-Other 393877

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042774452 Category: Interior Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042774452 Category: Interior Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
156-12 Sconces-Other - 393877 - Capital Lighting, Inc.
Columbus, OH, USA
156-12 Sconces-Other
393877
156-12 Sconces-Other 393877
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 21.75 Extension: 7 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042774452 Category: Interior Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 21.75
Extension: 7
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Tranquility Silver Leaf/Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 782042774452
Category: Interior
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393877
Product Name 156-12 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details