Capital Lighting, Inc. 156-46 Pendants-Bowl Style 393876

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Six Light Pendant UPC: 782042774476 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Six Light Pendant UPC: 782042774476 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
156-46 Pendants-Bowl Style - 393876 - Capital Lighting, Inc.
Columbus, OH, USA
156-46 Pendants-Bowl Style
393876
156-46 Pendants-Bowl Style 393876
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Six Light Pendant UPC: 782042774476 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tranquility Silver Leaf/Polished Nickel
Product Name: Six Light Pendant
UPC: 782042774476
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393876
Product Name 156-46 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details