Capital Lighting, Inc. 156-43 Pendants-Bowl Style 393874

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Three Light Pendant UPC: 782042774469 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Three Light Pendant UPC: 782042774469 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
156-43 Pendants-Bowl Style - 393874 - Capital Lighting, Inc.
Columbus, OH, USA
156-43 Pendants-Bowl Style
393874
156-43 Pendants-Bowl Style 393874
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Three Light Pendant UPC: 782042774469 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tranquility Silver Leaf/Polished Nickel
Product Name: Three Light Pendant
UPC: 782042774469
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393874
Product Name 156-43 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details