Capital Lighting, Inc. 156-48 Pendants-Bowl Style 393873

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Eight Light Pendant UPC: 782042774483 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Eight Light Pendant UPC: 782042774483 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
156-48 Pendants-Bowl Style - 393873 - Capital Lighting, Inc.
Columbus, OH, USA
156-48 Pendants-Bowl Style
393873
156-48 Pendants-Bowl Style 393873
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Tranquility Silver Leaf/Polished Nickel Product Name: Eight Light Pendant UPC: 782042774483 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 41.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Tranquility Silver Leaf/Polished Nickel
Product Name: Eight Light Pendant
UPC: 782042774483
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393873
Product Name 156-48 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details