Capital Lighting, Inc. 128-42-F Pendants-Glass Down 393869

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Modern Silver Product Name: Two Light Pendant Fluorescen UPC: 782042775367 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Modern Silver Product Name: Two Light Pendant Fluorescen UPC: 782042775367 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
128-42-F Pendants-Glass Down - 393869 - Capital Lighting, Inc.
Columbus, OH, USA
128-42-F Pendants-Glass Down
393869
128-42-F Pendants-Glass Down 393869
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Modern Silver Product Name: Two Light Pendant Fluorescen UPC: 782042775367 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Modern Silver
Product Name: Two Light Pendant Fluorescen
UPC: 782042775367
Category: Interior
Canopy: 18``LX4.75``W/DiaX9.5``H
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393869
Product Name 128-42-F Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details