Capital Lighting, Inc. 83-22-F Exterior -Wall Mount 393864

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Qty: 1 Wattage: 13 Finish: Modern Bronze Product Name: Two Light Wall Lantern Fluorescent UPC: 782042988309 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Qty: 1 Wattage: 13 Finish: Modern Bronze Product Name: Two Light Wall Lantern Fluorescent UPC: 782042988309 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
83-22-F Exterior -Wall Mount - 393864 - Capital Lighting, Inc.
Columbus, OH, USA
83-22-F Exterior -Wall Mount
393864
83-22-F Exterior -Wall Mount 393864
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 9.25 Bulb Qty: 1 Wattage: 13 Finish: Modern Bronze Product Name: Two Light Wall Lantern Fluorescent UPC: 782042988309 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 9.25
Bulb
Qty: 1
Wattage: 13
Finish: Modern Bronze
Product Name: Two Light Wall Lantern Fluorescent
UPC: 782042988309
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393864
Product Name 83-22-F Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details