Capital Lighting, Inc. 161-11 Sconces-Single Candle 393849

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: One Light Wall Sconce UPC: 782042779488 Category: Interior Canopy: 11.75``H Top to outlet: 4.38
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: One Light Wall Sconce UPC: 782042779488 Category: Interior Canopy: 11.75``H Top to outlet: 4.38

Suppliers

Company
Product
Description
Supplier Links
161-11 Sconces-Single Candle - 393849 - Capital Lighting, Inc.
Columbus, OH, USA
161-11 Sconces-Single Candle
393849
161-11 Sconces-Single Candle 393849
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.75 Extension: 5.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: One Light Wall Sconce UPC: 782042779488 Category: Interior Canopy: 11.75``H Top to outlet: 4.38

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: One Light Wall Sconce
UPC: 782042779488
Category: Interior
Canopy: 11.75``H
Top to outlet: 4.38

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393849
Product Name 161-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details