Capital Lighting, Inc. 113-44-F Pendants-Glass Down 393848

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Bronze with Gold Leaf Product Name: Four Light Pendantfluorescent UPC: 782042782440 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Bronze with Gold Leaf Product Name: Four Light Pendantfluorescent UPC: 782042782440 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H

Suppliers

Company
Product
Description
Supplier Links
113-44-F Pendants-Glass Down - 393848 - Capital Lighting, Inc.
Columbus, OH, USA
113-44-F Pendants-Glass Down
393848
113-44-F Pendants-Glass Down 393848
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.75 Bulb Type: GU24 Qty: 4 Wattage: 26 Finish: Bronze with Gold Leaf Product Name: Four Light Pendantfluorescent UPC: 782042782440 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.75
Bulb
Type: GU24
Qty: 4
Wattage: 26
Finish: Bronze with Gold Leaf
Product Name: Four Light Pendantfluorescent
UPC: 782042782440
Category: Interior
Canopy: 18``LX4.75``W/DiaX9.5``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393848
Product Name 113-44-F Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details