Capital Lighting, Inc. 161-12 Sconces-Double Candle 393847

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Sconce UPC: 782042779495 Category: Interior Canopy: 11.75``H Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Sconce UPC: 782042779495 Category: Interior Canopy: 11.75``H Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
161-12 Sconces-Double Candle - 393847 - Capital Lighting, Inc.
Columbus, OH, USA
161-12 Sconces-Double Candle
393847
161-12 Sconces-Double Candle 393847
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 23.00 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Two Light Wall Sconce UPC: 782042779495 Category: Interior Canopy: 11.75``H Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 23.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: Two Light Wall Sconce
UPC: 782042779495
Category: Interior
Canopy: 11.75``H
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393847
Product Name 161-12 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details