Capital Lighting, Inc. 161-41 Mini Pendants-Chain 393846

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: One Light Mini-Pendant UPC: 782042774575 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: One Light Mini-Pendant UPC: 782042774575 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
161-41 Mini Pendants-Chain - 393846 - Capital Lighting, Inc.
Columbus, OH, USA
161-41 Mini Pendants-Chain
393846
161-41 Mini Pendants-Chain 393846
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: One Light Mini-Pendant UPC: 782042774575 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: One Light Mini-Pendant
UPC: 782042774575
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393846
Product Name 161-41 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details