Capital Lighting, Inc. 113-43-F Pendants-Glass Down 393845

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.75 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Bronze with Gold Leaf Product Name: Three Light Pendant Fluorescent UPC: 782042782211 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.75 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Bronze with Gold Leaf Product Name: Three Light Pendant Fluorescent UPC: 782042782211 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
113-43-F Pendants-Glass Down - 393845 - Capital Lighting, Inc.
Columbus, OH, USA
113-43-F Pendants-Glass Down
393845
113-43-F Pendants-Glass Down 393845
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 23.75 Bulb Type: GU24 Qty: 3 Wattage: 26 Finish: Bronze with Gold Leaf Product Name: Three Light Pendant Fluorescent UPC: 782042782211 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 23.75
Bulb
Type: GU24
Qty: 3
Wattage: 26
Finish: Bronze with Gold Leaf
Product Name: Three Light Pendant Fluorescent
UPC: 782042782211
Category: Interior
Canopy: 18``LX4.75``W/DiaX9.5``H
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393845
Product Name 113-43-F Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details