Capital Lighting, Inc. 161-13 Sconces-Triple Candle 393844

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Three Light Wall Sconce UPC: 782042779501 Category: Interior Canopy: 16.25``H Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Three Light Wall Sconce UPC: 782042779501 Category: Interior Canopy: 16.25``H Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
161-13 Sconces-Triple Candle - 393844 - Capital Lighting, Inc.
Columbus, OH, USA
161-13 Sconces-Triple Candle
393844
161-13 Sconces-Triple Candle 393844
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf with Antique Mist Product Name: Three Light Wall Sconce UPC: 782042779501 Category: Interior Canopy: 16.25``H Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Leaf with Antique Mist
Product Name: Three Light Wall Sconce
UPC: 782042779501
Category: Interior
Canopy: 16.25``H
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393844
Product Name 161-13 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details