Capital Lighting, Inc. 2332MB/CM Island/Pool Table-2 Light Bar 393823

Description
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Mahogany Bronze/Champagne Mesh Product Name: Two Light Chandelier Category: Island Chandeliers
Description
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Mahogany Bronze/Champagne Mesh Product Name: Two Light Chandelier Category: Island Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2332MB/CM Island/Pool Table-2 Light Bar - 393823 - Capital Lighting, Inc.
Columbus, OH, USA
2332MB/CM Island/Pool Table-2 Light Bar
393823
2332MB/CM Island/Pool Table-2 Light Bar 393823
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Mahogany Bronze/Champagne Mesh Product Name: Two Light Chandelier Category: Island Chandeliers

PRODUCT DETAILS / SPECS
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Mahogany Bronze/Champagne Mesh
Product Name: Two Light Chandelier
Category: Island Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393823
Product Name 2332MB/CM Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details