Capital Lighting, Inc. 2343PS Bathroom Fixtures-Three Lights 393820

Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2343PS Bathroom Fixtures-Three Lights - 393820 - Capital Lighting, Inc.
Columbus, OH, USA
2343PS Bathroom Fixtures-Three Lights
393820
2343PS Bathroom Fixtures-Three Lights 393820
PRODUCT DETAILS / SPECS Height: 5.00 Length 5.00 Extension: 5 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Height: 5.00
Length 5.00
Extension: 5
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Polished Silver
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393820
Product Name 2343PS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details