Capital Lighting, Inc. 2153BN Bathroom Fixtures-Three Lights 393814

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2153BN Bathroom Fixtures-Three Lights - 393814 - Capital Lighting, Inc.
Columbus, OH, USA
2153BN Bathroom Fixtures-Three Lights
393814
2153BN Bathroom Fixtures-Three Lights 393814
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393814
Product Name 2153BN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details