Capital Lighting, Inc. 2245SBR Mid. Chandeliers-Candle 393813

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Siena Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Siena Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2245SBR Mid. Chandeliers-Candle - 393813 - Capital Lighting, Inc.
Columbus, OH, USA
2245SBR Mid. Chandeliers-Candle
393813
2245SBR Mid. Chandeliers-Candle 393813
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Siena Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Siena Bronze
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393813
Product Name 2245SBR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details