Capital Lighting, Inc. 2305PS Mid. Chandeliers-Candle 393808

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2305PS Mid. Chandeliers-Candle - 393808 - Capital Lighting, Inc.
Columbus, OH, USA
2305PS Mid. Chandeliers-Candle
393808
2305PS Mid. Chandeliers-Candle 393808
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Polished Silver
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393808
Product Name 2305PS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details