Capital Lighting, Inc. 2304PS Pendants-Bowl Style 393805

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2304PS Pendants-Bowl Style - 393805 - Capital Lighting, Inc.
Columbus, OH, USA
2304PS Pendants-Bowl Style
393805
2304PS Pendants-Bowl Style 393805
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Silver
Product Name: Four Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393805
Product Name 2304PS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details