Capital Lighting, Inc. 2280SBR Exterior -Wall Mount 393804

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Siena Bronze Product Name: One Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Siena Bronze Product Name: One Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
2280SBR Exterior -Wall Mount - 393804 - Capital Lighting, Inc.
Columbus, OH, USA
2280SBR Exterior -Wall Mount
393804
2280SBR Exterior -Wall Mount 393804
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Siena Bronze Product Name: One Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Siena Bronze
Product Name: One Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393804
Product Name 2280SBR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details