Capital Lighting, Inc. 5075 Sconces-Other 392175

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 38.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Portland Product Name: Two Light Wall Sconce Category: Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 38.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Portland Product Name: Two Light Wall Sconce Category: Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5075 Sconces-Other
392175
5075 Sconces-Other 392175
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 38.00 Extension: 8 Bulb Qty: 2 Wattage: 60 Finish: Portland Product Name: Two Light Wall Sconce Category: Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 38.00
Extension: 8
Bulb
Qty: 2
Wattage: 60
Finish: Portland
Product Name: Two Light Wall Sconce
Category: Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392175
Product Name 5075 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details