Capital Lighting, Inc. 6180 Lamps-Table Lamps 392165

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Wattage: 150 Finish: Gunmetal Product Name: Table Category: Table Lamps|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Wattage: 150 Finish: Gunmetal Product Name: Table Category: Table Lamps|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
6180 Lamps-Table Lamps
392165
6180 Lamps-Table Lamps 392165
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Wattage: 150 Finish: Gunmetal Product Name: Table Category: Table Lamps|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: Medium
Wattage: 150
Finish: Gunmetal
Product Name: Table
Category: Table Lamps|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392165
Product Name 6180 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details